DS/EN 61300-2-52
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-52: Tests - Bending test for cords
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 14 June 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of the IEC 61300 series describes a procedure to determine the suitability of a cord to withstand bending around a mandrel of the sort to be applied during normal use. This test is only applied to single fibre cables and multiple fibre circular cables. It is not applicable to ribbon cables.
Document History
DS/EN 61300-2-52
June 14, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-52: Tests - Bending test for cords
This part of the IEC 61300 series describes a procedure to determine the suitability of a cord to withstand bending around a mandrel of the sort to be applied during normal use. This test is only...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-52: Tests - Bending test for cords
This part of IEC 61300 details a test to ensure that the a cord constructed with singlemode cable will withstand bending around a mandrel. This test can be applied to circular cables with one or more...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 2-52: Tests - Bending test for cords
This part of IEC 61300 details a test to ensure that the cords constructed with singlemode cable to a fibre optic device will withstand bending around a mandrel of the sort likely to be applied...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 2-52: Tests - Bending test for cords
This part of the IEC 61300 series describes a procedure to determine the suitability of a cord to withstand bending around a mandrel of the sort to be applied during normal use. This test is only...