ISO TS 17379-1

Water quality - Determination of selenium - Part 1: Method using hydride generation atomic fluorescence spectrometry (HG-AFS)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2013
Status: active
Page Count: 22
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This part of ISO/TS 17379 specifies a method for the determination of selenium. The method is applicable to drinking water, surface water, ground water, and rain water. The application range of this part of ISO/TS 17379 is from 0,02 μg/l to 100 μg/l. Samples containing selenium at higher concentrations than the application range can be analysed following appropriate dilution. The method is unlikely to detect organoselenium compounds.

The sensitivity of this method is dependent on the operating conditions selected.

Document History

ISO TS 17379-1
July 15, 2013
Water quality - Determination of selenium - Part 1: Method using hydride generation atomic fluorescence spectrometry (HG-AFS)
This part of ISO/TS 17379 specifies a method for the determination of selenium. The method is applicable to drinking water, surface water, ground water, and rain water. The application range of this...

References

Advertisement