ISO TS 17379-2

Water quality - Determination of selenium - Part 2: Method using hydride generation atomic absorption spectrometry (HG-AAS)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2013
Status: active
Page Count: 26
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This part of ISO/TS 17379 specifies a method for the determination of selenium. The method is applicable to drinking water, surface water, ground water, and rain water. The dynamic range of this part of ISO/TS 17379 is approximately 0,5 μg/l to 20 μg/l. Samples containing selenium at higher concentrations than the application range can be analysed following appropriate dilution. The method is unlikely to detect organoselenium compounds.

The sensitivity of this method is dependent on the selected operating conditions.

It is important to use high purity reagents in all cases with minimum levels of selenium.

Document History

ISO TS 17379-2
July 15, 2013
Water quality - Determination of selenium - Part 2: Method using hydride generation atomic absorption spectrometry (HG-AAS)
This part of ISO/TS 17379 specifies a method for the determination of selenium. The method is applicable to drinking water, surface water, ground water, and rain water. The dynamic range of this part...

References

Advertisement