ISO 18868

Commercial road vehicles - Coupling equipment between vehicles in multiple vehicle combinations - Strength requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2013
Status: active
Page Count: 18
ICS Code (Couplings): 43.040.70
scope:

This International Standard defines different multiple-vehicle combinations (vehicle combinations with more than one coupling point) and the formulae to calculate the requirement of performance for the coupling equipment used in those vehicle combinations. Vehicle categories concerned are N2, N3, O3, and O4.

NOTE For these vehicle combinations, the formulae in this International Standard override the formulae in References [6], [7], [8], and [9] that apply to vehicle combinations with one coupling point only. However, the capability of the coupling equipment is still determined through tests as defined in References [6], [7], [8], and [9].

Document History

January 1, 2020
Commercial road vehicles — Coupling equipment between vehicles in multiple vehicle combinations — Strength requirements AMENDMENT 1: Clarification for calculation for V-value for combinations including a centre axel trailer (CAT)
A description is not available for this item.
ISO 18868
July 1, 2013
Commercial road vehicles - Coupling equipment between vehicles in multiple vehicle combinations - Strength requirements
This International Standard defines different multiple-vehicle combinations (vehicle combinations with more than one coupling point) and the formulae to calculate the requirement of performance for...

References

Advertisement