CEI EN 50498

Electromagnetic compatibility (EMC) - Product family standard for aftermarket electronic equipment in vehicles

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2013
Status: active
Page Count: 24
ICS Code (Electromagnetic compatibility in general): 33.100.01
scope:

Scope and objective

This European Standard specifies limits and methods of measurement for disturbance emissions and immunity characteristics of aftermarket equipment (ESAs) which are referenced by Automotive EMC Directive 2004/104/EC, Annex I, 3.2.9, and which are not related to immunity-related functions of vehicles as defined in Automotive EMC Directive 2004/104/EC, Annex I, 2.1.12.

Any equipment (or part of an ESA) which has a primary function of radio transmission and/or reception according to the ITU Radio Regulations are excluded from the scope of this publication.

This European Standard covers the frequency range 9 kHz to 400 GHz. To date, it specifies limits and methods of measurement for conducted and radiated disturbances from ESAs in the frequency range 30 MHz to 1 GHz and immunity requirements for conducted transients. The assessment of an ESA needs to be performed only in the frequency ranges where limits are defined.

The emission requirements have been selected so as to ensure that disturbances generated by ESAs operating normally do not exceed a level that could prevent the vehicle or apparatus external to the vehicle from operating as intended. Fault conditions are not taken into account. Not all disturbance phenomena have been included for testing purposes in this standard but only those considered as relevant for the equipment covered by this standard.

As ESAs covered by this standard are not related to immunity-related function, only the following electromagnetic disturbance phenomena are evaluated:

- broadband and narrowband radiated electromagnetic disturbances;

- conducted transient disturbances;

- conducted transient immunity.

Accessories that are not connected directly to the vehicle harness, but only via a special interface are normally excluded from vehicular EMC requirements.

Document History

CEI EN 50498
June 1, 2013
Electromagnetic compatibility (EMC) - Product family standard for aftermarket electronic equipment in vehicles
Scope and objective This European Standard specifies limits and methods of measurement for disturbance emissions and immunity characteristics of aftermarket equipment (ESAs) which are referenced by...
April 1, 2011
Electromagnetic compatibility (EMC) - Product family standard for aftermarket electronic equipment in vehicles
La presente Norma specifica limiti e metodi di misura per le caratteristiche EMC di emissione e immunità di unità/apparecchi elettrici ed elettronici per il mercato post vendita con riferimento alla...

References

Advertisement