DS/ISO/IEC 12247

Information technology - 3,81 mm wide magnetic tape cartridge for information interchange - Helical scan recording - DDS format using 60 m and 90 m length tapes

inactive, Most Current
Organization: DS
Publication Date: 6 September 1995
Status: inactive
ICS Code (Cassettes and cartridges for magnetic tapes): 35.220.23
scope:

This ECMA Standard specifies the physical and magnetic characteristics of a 3,81 mm wide magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies the quality of the recorded signals, the recorded format and the recording method, thereby allowing data interchange between drives by means of such magnetic tape cartridges. The format used is known as Digital Data Storage (DDS).

Document History

DS/ISO/IEC 12247
September 6, 1995
Information technology - 3,81 mm wide magnetic tape cartridge for information interchange - Helical scan recording - DDS format using 60 m and 90 m length tapes
This ECMA Standard specifies the physical and magnetic characteristics of a 3,81 mm wide magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies the quality of the...
Advertisement