ASTM International - ASTM D1734-93(2013)

Standard Practice for Making Cementitious Panels for Testing Coatings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2013
Status: inactive
Page Count: 2
ICS Code (Concrete and concrete products): 91.100.30
significance And Use:

3.1 Researchers in the field of coatings have recognized the need for a standardized substrate for evaluating coatings intended for use on cementitious surfaces. This practice describes the... View More

scope:

1.1 This practice covers procedures for molding and curing cementitious panels for use in exposure testing of coatings designed for masonry or cementitious surfaces, although these may be suitable for other tests.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2022
Standard Practice for Making Cementitious Panels for Testing Coatings
1.1 This practice covers procedures for molding and curing cementitious panels for use in exposure testing of coatings designed for masonry or cementitious surfaces, although these may be suitable...
ASTM D1734-93(2013)
June 1, 2013
Standard Practice for Making Cementitious Panels for Testing Coatings
1.1 This practice covers procedures for molding and curing cementitious panels for use in exposure testing of coatings designed for masonry or cementitious surfaces, although these may be suitable...
November 1, 2007
Standard Practice for Making Cementitious Panels for Testing Coatings
1.1 This practice covers procedures for molding and curing cementitious panels for use in exposure testing of coatings designed for masonry or cementitious surfaces, although these may be suitable...
May 10, 2003
Standard Practice for Making Cementitious Panels for Testing Coatings
1.1 This practice covers procedures for molding and curing cementitious panels for use in exposure testing of coatings designed for masonry or cementitious surfaces, although these may be suitable...
December 10, 1998
Standard Practice for Making Cementitious Panels for Testing Coatings
1.1 This practice covers procedures for molding and curing cementitious panels for use in exposure testing of coatings designed for masonry or cementitious surfaces, although these may be suitable...
Advertisement