HUD - 24 CFR PART 941

PUBLIC HOUSING DEVELOPMENT

active, Most Current
Organization: HUD
Publication Date: 1 April 2013
Status: active
Page Count: 25
scope:

This part is the regulation under which a PHA develops low-income housing (excluding Indian housing), herein called public housing.

Purpose. The U.S. Housing Act of 1937 (Act), 42 U.S.C. 1437, authorizes HUD to assist public housing agencies (PHAs) with the development and operation of low-income housing projects and financial assistance in the form of grants (42 U.S.C. 1437c, 1437g, and 1437l). The purpose of the program is to develop units which serve the needs of public housing residents over the long term and have the lowest possible life cycle costs, taking into account future operating and replacement costs, as well as original capital investments.

Document History

24 CFR PART 941
April 1, 2013
PUBLIC HOUSING DEVELOPMENT
This part is the regulation under which a PHA develops low-income housing (excluding Indian housing), herein called public housing. Purpose. The U.S. Housing Act of 1937 (Act), 42 U.S.C. 1437,...
Advertisement