DSF/EN 50131-2-7-1/FprISA

Alarm systems - Intrusion and hold-up systems - Part 2-7-1: Intrusion detectors - Glass break detectors (acoustic)

pending
Organization: DS
Status: pending
Page Count: 7
ICS Code (Alarm and warning systems): 13.320
scope:

This European standard is for passive acoustic glass break detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see EN 50130-5). This European standard does not include requirements for passive acoustic glass break detectors intended for use outdoors.A detector shall fulfil all the requirements of the specified Grade.Functions additional to the mandatory functions specified in this standard may be included in the detector, providing they do not adversely influence the correct operation of the mandatory functions.This European standard does not apply to system interconnections.

Document History

March 14, 2014
Alarm systems - Intrusion and hold-up systems - Part 2-7-1: Intrusion detectors - Glass break detectors (acoustic)
This European standard is for passive acoustic glass break detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
January 21, 2014
Alarm systems - Intrusion and hold-up systems - Part 2-7-1: Intrusion detectors - Glass break detectors (acoustic)
This European standard is for passive acoustic glass break detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
November 19, 2012
Alarm systems - Intrusion and hold-up systems - Part 2-7-1: Intrusion detectors - Glass break detectors (acoustic)
This European standard is for passive acoustic glass break detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
Alarm systems - Intrusion and hold-up systems - Part 2-7-1: Intrusion detectors - Glass break detectors (acoustic)
This European standard is for passive acoustic glass break detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
Alarm systems - Intrusion and hold-up systems - Part 2-7-1: Intrusion detectors - Glass break detectors (acoustic)
Change of the following chapters, to allow products to pass the relevant test section based on the relevant Annex : 6.7.4 Immunity to Hard objects hitting the glass & Annex B
DSF/EN 50131-2-7-1/FprISA
Alarm systems - Intrusion and hold-up systems - Part 2-7-1: Intrusion detectors - Glass break detectors (acoustic)
This European standard is for passive acoustic glass break detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
Alarm systems - Intrusion and hold-up systems -- Part 2-7-1: Intrusion detectors - Glass break detectors (acoustic)
This European standard is for passive acoustic glass break detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
Advertisement