DS/EN ISO 19932-1

Equipment for crop protection - Knapsack sprayers - Part 1: Safety and environmental requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 June 2013
Status: active
Page Count: 30
ICS Code (Plant care equipment): 65.060.40
scope:

This part of ISO 19932 specifies the safety and environmental requirements and their means of verification for the design and construction of knapsack spayers carried on the back or shoulder of the operator for use with plant protection produtcs. In addition, it specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer.

Document History

DS/EN ISO 19932-1
June 24, 2013
Equipment for crop protection - Knapsack sprayers - Part 1: Safety and environmental requirements
This part of ISO 19932 specifies the safety and environmental requirements and their means of verification for the design and construction of knapsack spayers carried on the back or shoulder of the...
Equipment for crop protection – Knapsack sprayers – Part 1: Safety and environmental requirements (ISO/DIS 19932-1:2022)
ISO 19932-1:2013 specifies the safety and environmental requirements and their means of verification for the design and construction of knapsack sprayers carried on the back or shoulder of the...
Equipment for crop protection – Knapsack sprayers – Part 1: Safety and environmental requirements (ISO/FDIS 19932-1:2019)
This part of ISO 19932 specifies the safety and environmental requirements and their means of verification for the design and construction of knapsack sprayers carried on the back or shoulder of the...
Equipment for crop protection - Knapsack sprayers - Part 1: Safety and environmental requirements (ISO/DIS 19932-1:2011)
This part of ISO 19932 specifies the safety and environmental requirements and their verification for the design and construction of knapsack sprayers carried on the back or shoulder of the operator...
Equipment for crop protection - Knapsack sprayers - Part 1: Safety and environmental requirements (ISO/FDIS 19932-1:2013)
ISO 19932 was published in 2006. In the meantime significant developments with respect to the legal framework took place, especially in the field of environment related regulations (see for example...
Advertisement