DSF/ISO/IEC FDIS 11160-2

Information technology - Office equipment - Minimum information to be included in specification sheets - Printers - Part 2: Class 3 and Class 4 printers

pending, Most Current
Organization: DS
Status: pending
Page Count: 25
ICS Code (IT terminal and other peripheral equipment): 35.180
scope:

ISO/IEC 11160 is intended to facilitate users in selecting a printer which meets their requirements. ISO/IEC 11160 specifies the minimum information to be included in the specification sheets of printers in order for users to compare the characteristics of different machines. The term "Specification Sheets" applies to documents which describe the performance characteristics of the printers to be included in instruction manuals, product brochures or on websites. ISO/IEC 11160 applies to printers that could be operated in an office environment. Printers requiring specially equipped rooms or specially instructed operators are not considered in ISO/IEC 11160. ISO/IEC 11160 deals with different classes of printers This part of ISO/IEC 11160 accommodates Class 3 and Class 4 printers, as defined in Annex C. Detailed descriptions of Class 3 and Class 4 printers are specified in Annex A. Serial printers are classified as Class 1 or Class 2 printers as defined in Annex C and covered by Part-1 of ISO/IEC 11160.

Document History

DSF/ISO/IEC FDIS 11160-2
Information technology - Office equipment - Minimum information to be included in specification sheets - Printers - Part 2: Class 3 and Class 4 printers
ISO/IEC 11160 is intended to facilitate users in selecting a printer which meets their requirements. ISO/IEC 11160 specifies the minimum information to be included in the specification sheets of...
Advertisement