AFNOR - NF EN 50566

Product standard to demonstrate compliance of radio frequency fields from handheld and body-mounted wireless communication devices used by the general public (30 MHz - 6 GHz)

inactive
Organization: AFNOR
Publication Date: 17 May 2013
Status: inactive
ICS Code (Mobile services in general): 33.070.01
ICS Code (Radiation protection): 13.280
ICS Code (Radiation measurements): 17.240

Document History

June 16, 2018
Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from 30 MHz to 6 GHz : hand-held and body mounted devices in close proximity to the human body
A description is not available for this item.
NF EN 50566
May 17, 2013
Product standard to demonstrate compliance of radio frequency fields from handheld and body-mounted wireless communication devices used by the general public (30 MHz - 6 GHz)
A description is not available for this item.
Advertisement