AFNOR - NF EN 61326-2-4

Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4 : particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9

active, Most Current
Organization: AFNOR
Publication Date: 10 May 2013
Status: active
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

NF EN 61326-2-4
May 10, 2013
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4 : particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
A description is not available for this item.
Advertisement