DS/CEN/TS 13130-26
Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 26: Determination of 1-octene and tetrahydrofuran in food simulants
| Organization: | DS |
| Publication Date: | 27 May 2005 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Materials and articles in contact with foodstuffs): | 67.250 |
scope:
This document, part 26 of EN 13130, specifies analytical procedures for the determination of 1-octene
and THF in food simulants water, 3 % w/v aqueous acetic acid, 15 % v/v aqueous ethanol and olive
oil. The level of 1-octene and THF monomer determined is expressed as milligrams of monomer per
kilogram of food simulant. The methods are appropriate for the quantitative determination of 1-octene
in the range of 2 mg/kg to 30 mg/kg in food simulants and of THF in the range of 0,06 mg/kg to 1,5
mg/kg in food simulants.
NOTE The method should also be applicable to other aqueous food simulants as well as to the other fatty food simulants e.g. sunflower oil, corn oil or a mixture of synthetic triglycerides.
Document History