AFNOR - NF EN ISO 13934-1

Textiles - Tensile properties of fabrics - Part 1 : determination of maximum force and elongation at maximum force using the strip method

active, Most Current
Organization: AFNOR
Publication Date: 12 July 2013
Status: active
ICS Code (Textile fabrics): 59.080.30

Document History

NF EN ISO 13934-1
July 12, 2013
Textiles - Tensile properties of fabrics - Part 1 : determination of maximum force and elongation at maximum force using the strip method
A description is not available for this item.
Advertisement