AFNOR - NF EN 16129

Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150 kg/h, associated safety devices and adaptors for butane, propane, and their mixtures

active, Most Current
Organization: AFNOR
Publication Date: 12 July 2013
Status: active
ICS Code (Pressure regulators): 23.060.40
ICS Code (Explosion protection): 13.230
ICS Code (Pressure vessels): 23.020.30

Document History

NF EN 16129
July 12, 2013
Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150 kg/h, associated safety devices and adaptors for butane, propane, and their mixtures
A description is not available for this item.
Advertisement