AFNOR - NF ISO 6162-1

Hydraulic fluid power - Flange connections with split or one-piece flange clamps and metric or inch screws - Part 1 : flange connectors, ports and mounting surfaces for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127

active, Most Current
Organization: AFNOR
Publication Date: 22 June 2013
Status: active
ICS Code (Flanges, couplings and joints): 23.040.60
ICS Code (Piping and couplings): 23.100.40

Document History

NF ISO 6162-1
June 22, 2013
Hydraulic fluid power - Flange connections with split or one-piece flange clamps and metric or inch screws - Part 1 : flange connectors, ports and mounting surfaces for use at pressures of 3,5 MPa (35 bar) to 35 MPa (350 bar), DN 13 to DN 127
A description is not available for this item.
Advertisement