SN - NS-EN ISO 13934-1:2013
Textiles - Tensile properties of fabrics - Part 1: Determination of maximum force and elongation at maximum force using the strip method (ISO 13934-1:2013)
active, Most Current
| Organization: | SN |
| Publication Date: | 1 July 2013 |
| Status: | active |
| ICS Code (Textile fabrics): | 59.080.30 |
Document History
NS-EN ISO 13934-1:2013
July 1, 2013
Textiles - Tensile properties of fabrics - Part 1: Determination of maximum force and elongation at maximum force using the strip method (ISO 13934-1:2013)
A description is not available for this item.