IEC 61169-42

Radio-frequency connectors – Part 42: Sectional specification for CQN series quick lock RF coaxial connectors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2013
Status: active
Page Count: 58
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for CQN series RF coaxial connectors, with characteristic impedance of 50 Ω, with threaded coupling and operating frequency limit up to 11 GHz, used in wireless, microwave, telecommunication, and other fields, connecting with RF cables or micro-strips.

It also prescribes mating face dimensions for general connectors-grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to CQN series connectors.

This specification indicates the recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H (see Tables 8 and 9).

Document History

IEC 61169-42
January 1, 2013
Radio-frequency connectors – Part 42: Sectional specification for CQN series quick lock RF coaxial connectors
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for CQN series RF coaxial connectors, with...
April 1, 2009
Radio-frequency connectors – Part 42: Sectional specification for CQN series quick lock RF coaxial connectors
A description is not available for this item.

References

Advertisement