SMPTE ST 2022-5

Forward Error Correction for Transport of High Bit Rate Media Signals over IP Networks (HBRMT)

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 27 February 2013
Status: active
Page Count: 22
scope:

This Standard defines a forward error correction technique for the carriage of High Bit Rate real-time media over IP networks.

The term High Bit Rate is used herein to distinguish from other Media-over-IP applications in which primarily compressed signals are transported; the FEC system described herein is differentiated by an ability to accommodate media payloads at rates of 270 Mbits/sec and higher.

Document History

SMPTE ST 2022-5
February 27, 2013
Forward Error Correction for Transport of High Bit Rate Media Signals over IP Networks (HBRMT)
This Standard defines a forward error correction technique for the carriage of High Bit Rate real-time media over IP networks. The term High Bit Rate is used herein to distinguish from other...
October 9, 2012
Forward Error Correction for High Bit Rate Media Transport Over IP Networks
This Standard defines a forward error correction technique for the carriage of High Bit Rate real-time media over IP networks.

References

Advertisement