DS/EN 1304
Clay roofing tiles and fittings - Product definitions and specifications
| Organization: | DS |
| Publication Date: | 26 June 2013 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Construction materials and building (Vocabularies)): | 01.040.91 |
| ICS Code (Terracotta building products): | 91.100.25 |
scope:
This European Standard specifies requirements for clay roofing tiles and fittings for pitched roof coverings and wall cladding and lining. It applies to all tiles and fittings as defined in Clause 3. Clay roofing tiles and clay fittings which conform to this European Standard are suitable for use as roof coverings, vertical wall cladding and lining. This European Standard defines the minimum requirements for a product which if satisfactory at the time of delivery will ensure that the product is able to perform its function in relation to the performance levels declared for it, whilst subjected to the changes that occur in such materials during normal conditions of use. The results obtained according to the European Standard apply to products at the time they are offered for sale.
Document History