FMAPPROVAL 5600

Clean Agent Extinguishing Systems

active, Most Current
Buy Now
Organization: FM
Publication Date: 1 April 2013
Status: active
Page Count: 74
scope:

This standard contains requirements for vaporizing liquid and inert gas clean agent extinguishing systems for total flooding protection. Extinguishing systems shall be designed for automatic control to protect single or multiple hazard areas.

A basic vaporizing liquid or inert gas clean agent extinguishing system comprises one or more agent storage containers, discharge control valves arranged for automatic or manual/automatic control, lock-out valves (when required), piping, and discharge nozzles. Compatible FM Approved detectors and detection and release controls are required for automatic electrical operation of these systems, but are not included in the scope of this standard. If a system uses an integral detection and actuation system, it may be evaluated as a part of that system, using criteria derived from those used for standalone detection and control systems.

This standard requires the examination of complete systems. Complete systems shall be submitted along with design, installation, operation, and maintenance instructions for Approval. However, the manufacturer may, at any time, submit additional components or auxiliary equipment for use on the Approved system. Purchased devices such as thermostats, releases, and timers must also be submitted by the system manufacturer for evaluation as a part of the system, even though such devices may already be FM Approved and listed by FM Approvals. At minimum, a system shall consist of those components and auxiliary equipment considered necessary by FM Approvals for the system to operate properly when connected to an Approved detection and control system. Incomplete systems shall not be FM Approved.

Purpose 

This standard describes requirements for fixed fire extinguishing systems which use vaporizing liquid or inert gas clean agents as the extinguishant. 

FM Approvals criteria may include, but are not limited to, performance requirements, marking requirements, examination of manufacturing and filling facilities, audit of quality assurance procedures, and a surveillance audit program.

Document History

August 1, 2021
Clean Agent Extinguishing Systems
This standard contains requirements for vaporizing liquid and inert gas clean agent extinguishing systems for total flooding protection. Extinguishing systems shall be designed for automatic control...
FMAPPROVAL 5600
April 1, 2013
Clean Agent Extinguishing Systems
This standard contains requirements for vaporizing liquid and inert gas clean agent extinguishing systems for total flooding protection. Extinguishing systems shall be designed for automatic control...
February 1, 2009
Clean Agent Extinguishing Systems
A description is not available for this item.

References

Advertisement