CENELEC - EN 60794-3-12

Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling

inactive
Organization: CENELEC
Publication Date: 1 June 2013
Status: inactive
Page Count: 14
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO/IEC 11801 and ISO/IEC 24702. Those standards have requirements to ensure that models work for generic cabling and system performances. Values in this standard support these models.

The requirements of the family specification IEC 60794-3-10 are applicable to cables covered by this standard. Particular requirements detailed in Clause 4 of this standard either define a specific option relative to the requirements of IEC 60794-3-10 or define additional requirements.

Document History

March 1, 2021
Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
This part of IEC 60794 is a detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO/IEC 11801-1. This...
EN 60794-3-12
June 1, 2013
Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
This part of IEC 60794 is a detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO/IEC 11801 and ISO/IEC...
May 1, 2006
Optical fibre cables Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
A description is not available for this item.

References

Advertisement