CEN - EN ISO 12932
Welding - Laser-arc hybrid welding of steels, nickel and nickel alloys - Quality levels for imperfections
| Organization: | CEN |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This International Standard specifies quality levels of imperfections in laser-arc hybrid welded joints for all types of steel, nickel and its alloys. It applies to material thickness ≥0,5 mm.
Three quality levels are given in order to permit application for a wide range of welded fabrication. They are designated by B, C and D. Quality level B corresponds to the highest requirement on the finished weld. The quality levels refer to production quality and not to the fitness-for-purpose (see 3.3) of the product manufactured.
Document History