CENELEC - EN 61557-10

Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 10: Combined measuring equipment for testing, measuring or monitoring of protective measures

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2013
Status: active
Page Count: 14
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 61557 specifies the requirements for combined measuring equipment which combines into one piece of apparatus, several measuring functions or methods of testing, measuring or monitoring according to the respective parts of IEC 61557.

Document History

EN 61557-10
June 1, 2013
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 10: Combined measuring equipment for testing, measuring or monitoring of protective measures
This part of IEC 61557 specifies the requirements for combined measuring equipment which combines into one piece of apparatus, several measuring functions or methods of testing, measuring or...
April 1, 2001
Electrical Safety in Low Voltage Distribution Systems Up to 1 000 V A.C. and 1 500 V D.C. - Equipment for Testing, Measuring or Monitoring of Protective Measures Part 10: Combined Measuring Equipment for Testing, Measuring or Monitoring of Protective Measures
A description is not available for this item.

References

Advertisement