CENELEC - EN 61169-44
Radio-frequency connectors - Part 44: Sectional specification for series SMP push-on radio-frequency coaxial connectors
| Organization: | CENELEC |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This part of IEC 61169 which is a sectional specification (SS) provides information and rules for preparation of detail specification of SMP series push-on RF coaxial connectors together with the pro-forma blank detail specification.
The SMP push-on series connectors with characteristic impedance of 50 Ω are used with RF cables or micro-strips in microwave, telecommunication, wireless and other fields. The operating frequency limit is up to 40 GHz.
It also prescribes mating face dimensions for general purpose connectors - grade 1, dimensional details of standard test connectors - grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series SMP RF connectors.
This specification indicates the recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.
NOTE Metric dimension are original dimensions.
All undimensioned pictorial configurations are for reference purpose only.
Document History