IPC-CC-830

Qualification and Performance of Electrical Insulating Compound for Printed Board Assemblies

inactive
Buy Now
Organization: IPC
Publication Date: 1 January 1984
Status: inactive
Page Count: 24
scope:

This standard has been designed and constructed with the intent of obtaining the maximum information about the confidence in the electrical insulating compound (conformal coating) material under evaluation with a minimum of test redundancy. This standard covers

  • The evaluation and conformance of conformal coating material properties (Table 1, Column A).
  • The qualification of the conformal coating using the standard IPC-B-25 printed wiring test board system (Table 1, Column B).
  • The qualification assessment of the conformal coating using the IPC-B-25 pattern with a production board substrate (Table 1, Column C).
  • The quality conformance of the conformal coating using a production printed board assembly or a test board/coupon that has seen the same production processing as the assembly (Table l , Column D).

For the purpose of this specification the term conformal coating is used herein when referring to a type of protective coating for use on printed-board assemblies. The coating is intended to provide protection from moisture, contamination and provide electrical insulation; not as a sole source of mechanical support. The term standard board system is used when referring to the industry (military accepted electrical standard IPC-B-25 printed board) coated with the conformal coating and the term production printed board assembly is used when referring to a production printed board assembly coated with the conformai coating.

Purpose. This standard enables a vendor to qualify his conformal coating and express the qualifications it possesses when tested on a standard board system according to the test methods and conditions contained in this document. It also enables a printed board assembler and/or user to jointly qualify a production board assembly and monitor quality conformance using the test methods and conditions contained in this document based on end use and environment reliability requirements.

Document History

December 1, 2018
Qualification and Performance of Electrical Insulating Compound for Printed Wiring Assemblies
This standard establishes qualification and conformance requirements for electrical insulating compounds (conformal coatings). It has been designed and constructed with the intent of obtaining...
September 1, 2008
Qualification and Performance of Electrical Insulating Compound for Printed Wiring Assemblies
A description is not available for this item.
August 1, 2002
Qualification and Performance of Electrical Insulating Compound for Printed Wiring Assemblies
This standard establishes qualification and conformance requirements for electrical insulating compounds (conformal coatings). It has been designed and constructed with the intent of obtaining...
August 1, 2002
Qualification and Performance of Electrical Insulating Compound for Printed Wiring Assemblies
This standard establishes qualification and conformance requirements for electrical insulating compounds (conformal coatings). It has been designed and constructed with the intent of obtaining...
October 1, 1998
Qualification and Performance of Electrical Insulating Compound for Printed Board Assemblies
A description is not available for this item.
October 1, 1998
Qualification and Performance of Electrical Insulating Compound for Printed Board Assemblies
A description is not available for this item.
IPC-CC-830
January 1, 1984
Qualification and Performance of Electrical Insulating Compound for Printed Board Assemblies
This standard has been designed and constructed with the intent of obtaining the maximum information about the confidence in the electrical insulating compound (conformal coating) material under...

References

Advertisement