CENELEC - EN 61083-2

Instruments and software used for measurement in high-voltage and high-current tests - Part 2: Requirements for software for tests with impulse voltages and currents

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2013
Status: active
Page Count: 36
ICS Code (Electrical and electronic testing): 19.080
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Scope and object

This part of IEC 61083 is applicable to software used for evaluation of impulse parameters from recorded impulse voltages and currents. It provides test waveforms and reference values for the software required to meet the measuring uncertainties and procedures specified in IEC 60060-1, IEC 60060-2, IEC 60060-3 and IEC 62475.

Hardware with built-in firmware that cannot accept external numerical input data is not covered by this standard.

The object of this standard is to

• establish the tests which are necessary to show that the performance of the software complies with the requirements of the relevant IEC standards;

• define the terms specifically related to digital processing;

• specify reference values and the acceptance limits for the reference impulses;

• specify the requirements for the record of performance;

• define the methods to assess the contribution of software to the measurement uncertainty.

Document History

EN 61083-2
May 1, 2013
Instruments and software used for measurement in high-voltage and high-current tests - Part 2: Requirements for software for tests with impulse voltages and currents
Scope and object This part of IEC 61083 is applicable to software used for evaluation of impulse parameters from recorded impulse voltages and currents. It provides test waveforms and reference...
January 1, 1997
Digital recorders for measurements in high-voltage impulse tests Part 2: Evaluation of software used for the determination of the parameters of impulse waveforms
A description is not available for this item.

References

Advertisement