CENELEC - EN 62683

Low-voltage switchgear and controlgear - Product data and properties for information exchange

inactive
Organization: CENELEC
Publication Date: 1 May 2013
Status: inactive
Page Count: 58
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This International Standard is used to facilitate the exchange in electronic format of data describing low-voltage switchgear and controlgear.

This standard provides clear and unambiguous definitions of a limited number of properties and classes which are mainly used for presentation, selection and identification of products particularly in electronic catalogues.

Each property has an unambiguously defined meaning and naming, and where relevant, a defined value list, a defined format and a defined unit.

The intention is to produce a reference dictionary which allows a general description of low-voltage switchgear and controlgear classes based on the defined properties. The intention is not to cover manufacturer specific features.

Document History

November 1, 2015
voltage switchgear and controlgear - Product data and properties for information exchange
This International Standard establishes the reference dictionary of the general description of low-voltage switchgear and controlgear classes based on defined properties. This dictionary is used to...
EN 62683
May 1, 2013
Low-voltage switchgear and controlgear - Product data and properties for information exchange
This International Standard is used to facilitate the exchange in electronic format of data describing low-voltage switchgear and controlgear. This standard provides clear and unambiguous...

References

Advertisement