JSA - JIS C 8105-2-17
Luminaires - Part 2·17: Particular requirements for safety - Luminaires for stage lighting, television, film and photographic studios (outdoor and indoor)
| Organization: | JSA |
| Publication Date: | 22 March 2011 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Theatre, stage and studio equipment): | 97.200.10 |
| ICS Code (Protection against dangerous goods): | 13.300 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
This Standard specifies requirements for stage, television, film and photographic studio luminaires (including spot and floodlighting projectors) (hereafter referred to as "luminaires") for use, outdoor and indoor, with tungsten filament, tubular fluorescent and other discharge lamps on supply voltages not exceeding 1 000 V. Hangers (clamps) that are not attached to the luminaires are not considered as a part of the luminaire, therefore excluded from the scope of this Standard.
NOTE 1 An arm is a part of the luminaire. Supporting devices such as tripods, telescopic booms and suspensions are not considered as parts of the luminaire. Where applicable, ballasts are built into or mounted separately from the luminaires.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 60598-2-17 : 1984 Luminaires - Part 2: Particular requirements. Section Seventeen - Luminaires for stage lighting, television and film studios (outdoor and indoor), Amendment 1 : 1987 and Amendment 2 : 1990 (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History