DSF/ISO/IEC DIS 15961-4

Information technology - Radio frequency identification (RFID) for item management: Data protocol - Part 4: Application interface commands for battery assist and sensor functionality

pending, Most Current
Organization: DS
Status: pending
Page Count: 31
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 15961 provides a set of application commands and their associated responses for the following functions: . To start and stop battery assistance . To select and de-select a particular sensory function supported by the RFID tag . To set sensor parameters both initially and ongoing . To start and stop the sensor monitoring the environment . To access sensor data . To establish the battery status ISO/IEC 24753 defines the encoding rules for identifying sensors, their functions, their delivered measurements, and the processing rules for sensor data. As such, it receives commands as defined in this International Standard and provides the information that is required for the appropriate responses.

Document History

DSF/ISO/IEC DIS 15961-4
Information technology - Radio frequency identification (RFID) for item management: Data protocol - Part 4: Application interface commands for battery assist and sensor functionality
This part of ISO/IEC 15961 provides a set of application commands and their associated responses for the following functions: . To start and stop battery assistance . To select and de-select a...
Advertisement