DSF/FprEN ISO 4064-4

Water meters for cold potable water and hot water - Part 4: Non-metrological requirements not covered in ISO 4064-1 (ISO/FDIS 4064-4:2013)

pending
Organization: DS
Status: pending
Page Count: 38
ICS Code (Water supply systems): 91.140.60
scope:

This international standard applies to water meters used to meter the volume of cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which indicate the integrated volume. This standard specifies technical characteristics and pressure loss requirements for meters for cold potable water and hot water. It applies to water meters which can withstand maximum admissible working pressures (MAP) equal to at least 1 MPa1) (0,6 MPa for meters for use with pipe nominal diameters (DN) ³ 500 mm) and a maximum admissible temperature (MAT) for cold potable water meters of 30 ºC and for hot water meters up to 180 ºC, depending on class. This Part of ISO 4064 also applies to water meters based on electrical or electronic principles, and to water meters based on mechanical principles incorporating electronic devices, used to meter the volume flow of hot water and cold potable water. It also applies to electronic ancillary devices. As a rule ancillary devices are optional. However, national or international regulations may make some ancillary devices mandatory in relation to the utilization of the water meter.

Document History

June 19, 2014
Water meters for cold potable water and hot water - Part 4: Non-metrological requirements not covered in ISO 4064-1
This international standard applies to water meters used to meter the volume of cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate...
Water meters intended for the metering of cold potable water and hot water - Part 4: Non-metrological requirements not covered in ISO 4064-1 (ISO/DIS 4064-4:2012)
This international standard applies to water meters used to meter the volume of cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate...
DSF/FprEN ISO 4064-4
Water meters for cold potable water and hot water - Part 4: Non-metrological requirements not covered in ISO 4064-1 (ISO/FDIS 4064-4:2013)
This international standard applies to water meters used to meter the volume of cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate...
Advertisement