DSF/FprEN 61481-2

Live working - Phase comparators -- Part 2: Resistive type to be used for voltages from 1 kV to 36 kV a.c.

pending
Organization: DS
Status: pending
Page Count: 77

Document History

December 18, 2014
Live working - Phase comparators - Part 2: Resistive type to be used for voltages from 1 kV to 36 kV a.c.
IEC 61481-2:2014 is applicable to portable phase comparators of resistive type to be used on electrical systems for voltages from 1 kV a.c. to 36 kV a.c. and frequencies of 50 Hz and/or 60 Hz. This...
DSF/FprEN 61481-2
Live working - Phase comparators -- Part 2: Resistive type to be used for voltages from 1 kV to 36 kV a.c.
A description is not available for this item.
Advertisement