JSA - JIS C 8105-2-3

Luminaires - Part 2·3: Particular requirements for safety - Luminaires for road and street lighting

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 September 2011
Status: active
Page Count: 28
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Luminaires): 29.140.40
ICS Code (Street lighting and related equipment): 93.080.40
scope:

This Standard specifies requirements for:

- luminaires for road, street lighting and other public outdoor lighting applications;

- tunnel lighting;

- column-integrated luminaires with a minimum total height above normal ground level of 2.5 m (column-integrated luminaires with a total height 2.5 m or under are under consideration);

and for use with electrical lighting sources (an incandescent lamp, a fluorescent lamp, other discharge lamps and electroluminescent devices such as an LED) on supply voltages not exceeding 1 000 V.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

IEC 60598-2-3 : 2002 Luminaires - Part 2-3 : Particular requirements - Luminaires for road and street lighting and Amendment 1 : 2011 (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS C 8105-2-3
September 20, 2011
Luminaires - Part 2·3: Particular requirements for safety - Luminaires for road and street lighting
This Standard specifies requirements for: - luminaires for road, street lighting and other public outdoor lighting applications; - tunnel lighting; - column-integrated luminaires with a minimum...
June 20, 2005
Luminaires - Part 2-3: Particular requirements for safety - Luminaires for road and street lighting
A description is not available for this item.
September 20, 2003
Luminaires - Part 2: Particular requirements for safety - Section 3: Luminaires for road and street lighting
A description is not available for this item.

References

Advertisement