DS/IEC 131-1
Lever switches - Part 1: General requirements and rules for the preparation of detail specifications
| Organization: | DS |
| Publication Date: | 1 January 1986 |
| Status: | inactive |
| ICS Code (Switches): | 29.120.40 |
scope:
The standard applies to lever switches for use in electronic and electromechanical equipment, including switches necessary to connect the supply mains. Switches covered by this standard have a maximum rated voltage not exceeding 500 V and a maximum rated current not exceeding 25 A (d.c. or a.c. r.m.s. values). Its object is to establish uniform specifications and type test requirements for lever switches and to establish rules for the preparation of detail specifications.
Document History