ISO/IEC 30192

Information technology - Digitally recorded media for information interchange and storage - 120 mm Single Layer (25,0 Gbytes per disk) and Dual Layer (50,0 Gbytes per disk) BD Rewritable disk

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 2013
Status: inactive
Page Count: 234
ICS Code (Optical storage devices): 35.220.30
scope:

This International Standard specifies the mechanical, physical and optical characteristics of a 120 mm rewritable optical disk with a capacity of 25,0 Gbytes or 50,0 Gbytes. It specifies the quality of the recorded and unrecorded signals, the format of the data and the recording method, thereby allowing for information interchange by means of such disks. User data can be written, read and overwritten many times using a reversible method. A conforming disk is identified as a BD Rewritable disk.

This International Standard specifies

- two related but different Types of this disk,

- the conditions for conformance,

- the environments in which the disk is to be operated and stored,

- the mechanical and physical characteristics of the disk, which allow mechanical interchange between data processing systems,

- the format of the information on the disk, including the physical disposition of the Tracks and Sectors,

- the error-correcting codes and the coding method used,

- the characteristics of the signals recorded on the disk, which enable data processing systems to read data from the disk.

This International Standard provides for interchange of disks between drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing systems.

Document History

January 1, 2021
Information technology — Digitally recorded media for information interchange and storage — 120 mm Single Layer (25,0 Gbytes per disk) and Dual Layer (50,0 Gbytes per disk) BD Rewritable disk
This document specifies the mechanical, physical and optical characteristics of a 120 mm rewritable optical disk with a capacity of 25,0 Gbytes or 50,0 Gbytes. It specifies the quality of the...
June 1, 2019
Information technology — Digitally recorded media for information interchange and storage — 120 mm Single Layer (25,0 Gbytes per disk) and Dual Layer (50,0 Gbytes per disk) BD Rewritable disk AMENDMENT 1
A description is not available for this item.
June 15, 2016
Information technology - Digitally recorded media for information interchange and storage - 120 mm Single Layer (25,0 Gbytes per disk) and Dual Layer (50,0 Gbytes per disk) BD Rewritable disk
This International Standard specifies the mechanical, physical and optical characteristics of a 120 mm rewritable optical disk with a capacity of 25,0 Gbytes or 50,0 Gbytes. It specifies the quality...
June 15, 2016
Information technology - Digitally recorded media for information interchange and storage - 120 mm Single Layer (25,0 Gbytes per disk) and Dual Layer (50,0 Gbytes per disk) BD Rewritable disk
This International Standard specifies the mechanical, physical and optical characteristics of a 120 mm rewritable optical disk with a capacity of 25,0 Gbytes or 50,0 Gbytes. It specifies the quality...
June 15, 2015
Information technology - Digitally recorded media for information interchange and storage - 120 mm Single Layer (25,0 Gbytes per disk) and Dual Layer (50,0 Gbytes per disk) BD Rewritable disk TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO/IEC 30192
July 1, 2013
Information technology - Digitally recorded media for information interchange and storage - 120 mm Single Layer (25,0 Gbytes per disk) and Dual Layer (50,0 Gbytes per disk) BD Rewritable disk
This International Standard specifies the mechanical, physical and optical characteristics of a 120 mm rewritable optical disk with a capacity of 25,0 Gbytes or 50,0 Gbytes. It specifies the quality...

References

Advertisement