ETSI - TS 102 384
Smart Cards; UICC-Terminal interface; Card Application Toolkit (CAT) conformance specification
| Organization: | ETSI |
| Publication Date: | 1 July 2013 |
| Status: | inactive |
| Page Count: | 754 |
scope:
The present document describes the technical characteristics and methods of test for testing the Card Application Toolkit implemented in Terminals for the UICC, in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3] and ETS 300 406 [4].
The present document covers the minimum characteristics considered necessary in order to provide sufficient performance for Terminal and to prevent interference to other services or to other users.
It does not necessarily include all the characteristics which may be required by a user or subscriber, nor does it necessarily represent the optimum performance achievable.
The present document is part of the ETSI-series of technical specifications. The present document neither replaces any of the other ETSI technical specifications or ETSI related ETSs or ENs, nor is it created to provide full understanding of (or parts of) the NAA. The present document lists the requirements, and provides the methods of test for testing the Card Application Toolkit implemented in a Terminal for conformance to the ETSI standard.
For a full description of the system, reference should be made to all the ETSI technical specifications or ETSI related ETSs or ENs. Clause 2 provides a complete list of the ETSI technical specifications, ETSI related ETSs, ENs, and ETRs, on which this conformance test specifications is based.
If there is a difference between this present conformance document, and any other ETSI technical specification or ETSI related ETS or EN, then the other ETSI technical specification or ETSI related ETS or EN is to be considered the authoritative reference.
Document History