CEN - EN ISO 4126-1

Safety devices for protection against excessive pressure - Part 1: Safety valves

inactive
Organization: CEN
Publication Date: 1 July 2013
Status: inactive
Page Count: 32
ICS Code (Protection against excessive pressure): 13.240
scope:

This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed.

It is applicable to safety valves having a flow diameter of 4 mm and above which are for use at set pressures of 0,1 bar gauge and above. No limitation is placed on temperature.

This is a product standard and is not applicable to applications of safety valves.

Document History

July 1, 2013
Safety devices for protection against excessive pressure - Part 1: Safety valves
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 4 mm and...
EN ISO 4126-1
July 1, 2013
Safety devices for protection against excessive pressure - Part 1: Safety valves
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 4 mm and...
July 1, 2013
Safety devices for protection against excessive pressure - Part 1: Safety valves
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to s afety valves h aving a flow diameter of 4 mm and...
February 1, 2004
Safety devices for protection against excessive pressure - Part 1: Safety valves
A description is not available for this item.
February 1, 2004
Safety devices for protection against excessive pressure - Part 1: Safety valves
A description is not available for this item.

References

Advertisement