SSPC PA 14

Application of Thick Film Polyurea and Polyurethane Coatings to Concrete and Steel Using Plural-Component Equipment

active, Most Current
Buy Now
Organization: SSPC
Publication Date: 25 September 2012
Status: active
Page Count: 6
scope:

This standard provides requirements for the field application of polyurea, polyurethane, or polyurea/polyurethane hybrid thick film coatings to concrete or steel surfaces using plural component spray equipment. In this standard, thick film coatings are defined as coatings specified to have greater than 500 micrometers [μm] (20 mils) dry film thickness. Surface preparation, pretreatments, machinery requirements and parameters are addressed in this standard.

Document History

December 22, 2021
Application of Thick Film Polyurea and Polyurethane Coatings to Concrete, Steel, and Non-Ferrous Metals Using Plural-Component Equipment
This standard provides requirements for the field application of polyurea, polyurethane, or polyurea/polyurethane hybrid thick film coatings to concrete, steel, and non-ferrous metal surfaces using...
SSPC PA 14
September 25, 2012
Application of Thick Film Polyurea and Polyurethane Coatings to Concrete and Steel Using Plural-Component Equipment
This standard provides requirements for the field application of polyurea, polyurethane, or polyurea/polyurethane hybrid thick film coatings to concrete or steel surfaces using plural component spray...

References

Advertisement