SSPC PA 16

Method for Evaluating Scribe Undercutting on Coated Steel Test Panels Following Corrosion Testing

active, Most Current
Buy Now
Organization: SSPC
Publication Date: 25 September 2012
Status: active
Page Count: 2
scope:

This standard allows the user to determine average undercutting values on coated steel test panels scribed in accordance with Section 6 of ASTM D 1654. The standard includes requirements for data collection, analysis, and reporting.

This standard is applicable for evaluation of most types of protective coatings for use on steel. This standard is not applicable to evaluation of thermal sprayed metals and ceramic coatings, hot-dip and electro-coated metal coatings, and tapes.

Document History

SSPC PA 16
September 25, 2012
Method for Evaluating Scribe Undercutting on Coated Steel Test Panels Following Corrosion Testing
This standard allows the user to determine average undercutting values on coated steel test panels scribed in accordance with Section 6 of ASTM D 1654. The standard includes requirements for data...

References

Advertisement