ANSI N14.1

Nuclear Materials - Uranium Hexafluoride - Packaging for Transport

inactive
Buy Now
Organization: ANSI
Publication Date: 3 December 2012
Status: inactive
Page Count: 107
scope:

This standard provides criteria for packaging used for transport of uranium hexafluoride (UF6). It includes specific information on design and fabrication requirements for the procurement of new UF6 packaging for transportation of 0.2205 lb (0.1 kg) or more of UF6. This standard also defines the requirements for in-service inspections, cleanliness, and maintenance for packaging in service. Packaging currently in service and not specifically defined in this standard are acceptable for use, provided that they are used within their original design limitations and are inspected, tested, and maintained so as to comply with the intent of this standard. Also included are cylinder loadings, shipping requirements, and requirements for valves, plugs, and valve protectors.

Imperial units shown in this standard may be converted to metric units and rounded when not in conflict with the functional specification.

Purpose

This standard is intended to provide for compatibility of UF6 packaging among different users within the nuclear industry. It will assist in providing guidance and criteria for shipment of UF6.

Document History

May 18, 2023
Nuclear Materials — Uranium Hexafluoride – Packagings for Transport
This standard provides criteria for packagings used for transport of uranium hexafluoride (UF6). It includes specific information on design and fabrication requirements for the procurement of new UF6...
December 5, 2019
Nuclear Materials — Uranium Hexafluoride – Packagings for Transport
This standard provides criteria for packagings used for transport of uranium hexafluoride (UF6). It includes specific information on design and fabrication requirements for the procurement of new UF6...
ANSI N14.1
December 3, 2012
Nuclear Materials - Uranium Hexafluoride - Packaging for Transport
This standard provides criteria for packaging used for transport of uranium hexafluoride (UF6). It includes specific information on design and fabrication requirements for the procurement of new UF6...
February 1, 2001
Nuclear Materials - Uranium Hexafluoride - Packaging for Transport
This standard provides criteria for packaging of uranium hexafluoride (UF6) for transport. It includes specific information on design and fabrication requirements for the procurement of new UF6...
January 1, 1995
Nuclear Materials - Uranium Hexafluoride - Packaging for Transport
This standard provides criteria for packaging of uranium hexafluoride (UF6) for transport. It includes specific information on design and fabrication requirements for the procurement of new UF6...
June 21, 1990
NUCLEAR MATERIALS - URANIUM HEXAFLUORIDE - PACKAGING FOR TRANSPORT
A description is not available for this item.
October 30, 1987
NUCLEAR MATERIALS - URANIUM HEXAFLUORIDE - PACKAGING FOR TRANSPORT
A description is not available for this item.
January 1, 1982
PACKAGING OF URANIUM HEXAFLUORIDE FOR TRANSPORT; SUPPLEMENT N14.1A - JUNE 1986
A description is not available for this item.
October 6, 1971
Packaging of uranium hexafluoride for transport
This standard provides criteria for packaging of UF 6 for transport. It includes specific information on design, fabrication, inspection, cleanliness, and in-service requirements for the UF 6...

References

Advertisement