DIN EN 62741

Reliability of systems, equipment and components - Guide to the demonstration of dependability requirements - The dependability case (IEC 56/1477/CD:2012)

inactive
Organization: DIN
Publication Date: 1 July 2013
Status: inactive
Page Count: 98
ICS Code (Electronic components in general): 31.020
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Telecommunications in general): 33.020
ICS Code (Electrical engineering in general): 29.020

Document History

October 1, 2015
Demonstration of dependability requirements - The dependability case (IEC 62741:2015); German version EN 62741:2015
Diese Internationale Norm gibt Leitlinien für den Inhalt und die Verwendung eines Zuverlässigkeitsnachweises und stellt allgemeine Grundsätze für die Ausarbeitung eines Zuverlässigkeitsnachweises...
DIN EN 62741
July 1, 2013
Reliability of systems, equipment and components - Guide to the demonstration of dependability requirements - The dependability case (IEC 56/1477/CD:2012)
A description is not available for this item.

References

Advertisement