SSPC PS 28.02

Three-Coat Moisture-Cured Polyurethane Coating System, Performance-Based

active, Most Current
Buy Now
Organization: SSPC
Publication Date: 1 June 2010
Status: active
Page Count: 6
scope:

This standard contains performance requirements for a coating system for steel substrates comprised of (1) a zinc-rich moisture-cured polyurethane primer (complying with SSPCPaint 40), (2) a moisture-cured polyurethane intermediate coat (complying with SSPC-Paint 41), and (3) a single-component moisture-cured aliphatic polyurethane topcoat (complying with SSPC-Paint 38).

The coating system is generally suitable for exposures in SSPC Environmental Zones 1A (interior, normally dry), 1B (exterior, normally dry), 2A (frequently wet by fresh water, excluding immersion), 2B (frequently wet by salt water, excluding immersion),and 3B (chemical exposure, neutral). The primer/intermediate coat/topcoat system shall meet the performance requirements of Sections 7 and 8 described in this standard.

Document History

SSPC PS 28.02
June 1, 2010
Three-Coat Moisture-Cured Polyurethane Coating System, Performance-Based
This standard contains performance requirements for a coating system for steel substrates comprised of (1) a zinc-rich moisture-cured polyurethane primer (complying with SSPCPaint 40), (2) a...

References

Advertisement