DS/HD 626 S1

Overhead distribution cables of rated voltage Uo/U(Um): 0,6/1 (1.2) kV

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 August 1997
Status: active
Page Count: 372
ICS Code (Cables): 29.060.20
scope:

HD 626 applies to cables of rated voltage Uo/U (Um)= 0.6 / 1(1.2) kV used in overhead power distribution systems mainly for public distribution, of maximum system voltage not exceeding 1.2 kV. This part (Part 1) specifies the general requirements applicable to these cables, unless otherwise specified in the particular sections of this HD. Test methods are specified in HD 383, HD 405, EN 60811 and in HD 605 or in Part 2 of this HD. The particular types of cables are specified in Part 3 to 8.

Document History

January 29, 2002
Overhead distribution cables of rated voltage Uo/U(Um): 0,6/1 (1,2) kV
HD 626 applies to cables of rated voltage Uo/U(Um)=0,6/1(1,2) kV used in overhead power distribution systems mainly for public distribution, of maximum system voltage not exceeding 1,2 kV. This part...
DS/HD 626 S1
August 14, 1997
Overhead distribution cables of rated voltage Uo/U(Um): 0,6/1 (1.2) kV
HD 626 applies to cables of rated voltage Uo/U (Um)= 0.6 / 1(1.2) kV used in overhead power distribution systems mainly for public distribution, of maximum system voltage not exceeding 1.2 kV. This...
Overhead distribution cables of rated voltage U0/U(Um): 0,6/1 (1,2) kV
HD 626 applies to cables of rated voltage U0/U(Um) = 0,6/1(1,2) kV used in overhead power distribution systems mainly for public distribution, of maximum system voltage not exceeding 1,2 kV. This...
Advertisement