DIN EN ISO 11890-2

Paints and varnishes - Determination of volatile organic compound (VOC) content - Part 2: Gas-chromatographic method (ISO 11890-2:2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2013
Status: inactive
Page Count: 24
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 11890 is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products.

It specifies a method for the determination of the volatile organic compound (VOC) content of paints, varnishes and their raw materials. This part is preferred if the expected VOC content is greater than 0,1 % by mass and less than about 15 % by mass. When the VOC content is greater than about 15 % by mass, the less complicated method given in ISO 11890-1 may be used.

This method assumes that the volatile matter is either water or organic. However, other volatile inorganic compounds can be present and might need to be quantified by another suitable method and allowed for in the calculations.

Document History

June 1, 2023
Paints and varnishes - Determination of volatile organic compounds (VOC) and/or semi volatile organic compounds (SVOC) content - Part 2: Gas-chromatographic method - Amendment 1 (ISO 11890-2:2020/DAM 1:2023); German and English version EN ISO 11890-2:2020/prA1:2023
A description is not available for this item.
December 1, 2020
Paints and varnishes - Determination of volatile organic compounds (VOC) and/or semi volatile organic compounds (SVOC) content - Part 2: Gas-chromatographic method (ISO 11890-2:2020)
A description is not available for this item.
May 1, 2019
Paints and varnishes - Determination of volatile organic compound (VOC) and semi volatile organic compound (SVOC) content - Part 2: Gas-chromatographic method (ISO/DIS 11890-2:2019); German and English version prEN ISO 11890-2:2019
A description is not available for this item.
DIN EN ISO 11890-2
July 1, 2013
Paints and varnishes - Determination of volatile organic compound (VOC) content - Part 2: Gas-chromatographic method (ISO 11890-2:2013)
This part of ISO 11890 is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It specifies a method for the determination of the volatile...
February 1, 2007
Paints and varnishes - Determination of volatile organic compound (VOC) content - Part 2: Gas-chromatographic method (ISO 11890-2:2006)
A description is not available for this item.
February 1, 2002
Paints and varnishes - Determination of volatile organic compound (VOC) content - Part 2: Gas-chromatographic method (ISO 11890-2:2000); English version of DIN EN ISO 11890-2
A description is not available for this item.

References

Advertisement