DIN EN ISO 14451-6
Pyrotechnic articles - Pyrotechnic articles for vehicles - Part 6: Requirements and categorization for airbag modules (ISO 14451-6:2013)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2013 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Crash protection and restraint systems): | 43.040.80 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This part of ISO 14451 specifies the types and order of tests to be applied to micro gas generators and sets out the associated acceptance criteria and means of categorization.
This part of ISO 14451 applies to type tests.
This part of ISO 14451 is not applicable to articles containing military explosives or commercial blasting agents except for black powder or flash composition
Document History
DIN EN ISO 14451-6
August 1, 2013
Pyrotechnic articles - Pyrotechnic articles for vehicles - Part 6: Requirements and categorization for airbag modules (ISO 14451-6:2013)
This part of ISO 14451 specifies the types and order of tests to be applied to micro gas generators and sets out the associated acceptance criteria and means of categorization.
This part of ISO...