DIN EN ISO 19250
Water quality - Detection of Salmonella spp. (ISO 19250:2010)
| Organization: | DIN |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Microbiology of water): | 07.100.20 |
scope:
This International Standard specifies a method for the detection of Salmonella spp. (presumptive or confirmed) in water samples. It is possible that, for epidemiological purposes or during outbreak investigations, other media are also required.
WARNING - It is possible that the method does not recover all Salmonella ser. Typhi and ser. Paratyphi.
NOTE For a semi-quantitative approach, most probable number (MPN) tests can be performed using appropriate sample volumes. For these cases, the volume of the buffered peptone water is adjusted accordingly.
Document History