DIN EN 16025-2

Thermal and/or sound insulating products in building construction - Bound EPS ballastings - Part 2: Processing of the factory premixed EPS dry plaster

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2013
Status: active
Page Count: 10
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for in-situ formed bound EPS products (BEPS) for the thermal insulation of buildings when applied to walls, ceilings, roofs and floors.

This document is a specification for the installed insulation products.

This document describes, when taken together with EN 16025-1, the product characteristics that are linked to the essential requirements of the EU Construction Products Directive. It also specifies the checks and tests to be used for the declaration made by the installer of the products.

This document does not specify the required level of all properties to be achieved by a product to demonstrate fitness for purpose in a particular application. The required levels are to be found in regulations or nonconflicting standards.

This document does not cover factory made bound EPS insulation products.

Document History

DIN EN 16025-2
July 1, 2013
Thermal and/or sound insulating products in building construction - Bound EPS ballastings - Part 2: Processing of the factory premixed EPS dry plaster
This European Standard specifies the requirements for in-situ formed bound EPS products (BEPS) for the thermal insulation of buildings when applied to walls, ceilings, roofs and floors. This...

References

Advertisement