DIN EN ISO 2409

Paints and varnishes - Cross-cut test (ISO 2409:2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2013
Status: inactive
Page Count: 21
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies a test method for assessing the resistance of paint coatings to separation from substrates when a right-angle lattice pattern is cut into the coating, penetrating through to the substrate. The property determined by this empirical test procedure depends, among other factors, on the adhesion of the coating to either the preceding coat or the substrate. This procedure is not to be regarded, however, as a means of measuring adhesion.

Where a measurement of adhesion is required, the method described in ISO 4624[1] may be used.

NOTE 1 Although the test is primarily intended for use in the laboratory, the test is also suitable for field testing.

The method described may be used either as a pass/fail test or, where circumstances are appropriate, as a six-step classification test. When applied to a multi-coat system, assessment of the resistance to separation of individual layers of the coating from each other can be made.

The test can be carried out on finished objects and/or on specially prepared test specimens.

Although the method is applicable to paint on hard (e.g. metal) and soft (e.g.wood and plaster) substrates, these different substrates need a different test procedure (see Clause 6).

The method is not suitable for coatings of total thickness greater than 250 μm or for textured coatings.

NOTE 2 The method, when applied to coatings designed to give a rough patterned surface, will give results which will show too much variation (see also ISO 16276-2[2]).

Document History

December 1, 2020
Paints and varnishes - Cross-cut test (ISO 2409:2020)
A description is not available for this item.
September 1, 2019
Paints and varnishes - Cross-cut test (ISO/DIS 2409:2019); German and English version prEN ISO 2409:2019
A description is not available for this item.
DIN EN ISO 2409
June 1, 2013
Paints and varnishes - Cross-cut test (ISO 2409:2013)
This International Standard specifies a test method for assessing the resistance of paint coatings to separation from substrates when a right-angle lattice pattern is cut into the coating,...
August 1, 2007
Paints and varnishes - Cross-cut test (ISO 2409:2007)
A description is not available for this item.
October 1, 1994
Paints and varnishes - Cross-cut test (ISO 2409:1992)
A description is not available for this item.

References

Advertisement