DIN EN 13808
Bitumen and bituminous binders - Framework for specifying cationic bituminous emulsions
| Organization: | DIN |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Road construction materials): | 93.080.20 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This European Standard specifies the requirements for performance characteristics of cationic bituminous emulsion classes which are suitable for use in the construction and maintenance of roads, airfields and other paved areas.
This European Standard applies to emulsions of bitumen, or of fluxed bitumen, or of cut back bitumen and to emulsions of polymer modified bitumen, or of polymer modified fluxed bitumen, or of polymer modified cut-back bitumen, which also includes latex modified bituminous emulsions.
Within Europe several types of cationic bituminous emulsions are used. Depending on traditional practices, different binder contents may be used for the same purpose. When designing a specification for a particular application, care should be taken to make class selections which are compatible and realistic.
NOTE For the purposes of this European Standard, the term "% (m/m)" is used to represent the mass fraction.
Document History